Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215299601E3

Description
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C
Request a Quote Datasheet
Description
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215299601E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299601E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215299601E3TR-ND
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215299601E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299601E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215299601E3DKR-ND
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215299601E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299601E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215299601E3CT-ND
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 1967735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967735
Aluminium Capacitors 1967735
Capacitor ALU SMD 2.2uF 400V 105°C 3000h

Capacitor ALU SMD 2.2uF 400V 105°C 3000h

Supplier's Site
Aluminium Capacitors - 1967736P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967736P
Aluminium Capacitors 1967736P
Capacitor ALU SMD 2.2uF 400V 105°C 3000h

Capacitor ALU SMD 2.2uF 400V 105°C 3000h

Supplier's Site
Aluminium Capacitors - 1967736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967736
Aluminium Capacitors 1967736
Capacitor ALU SMD 2.2uF 400V 105°C 3000h

Capacitor ALU SMD 2.2uF 400V 105°C 3000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215299601E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215299601E3
Capacitors - Aluminum Electrolytic Capacitors MAL215299601E3
CAP ALUM 2.2UF 20% 400V SMD

CAP ALUM 2.2UF 20% 400V SMD

Supplier's Site
Cap, 2.2Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1888
Cap, 2.2Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1888
CAP, 2.2UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 2.2UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1887 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1887
Cap, 2.2Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1887
CAP, 2.2UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 2.2UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL215299601E3TR-ND 56-MAL215299601E3DKR-ND 1967735 1967736P 1967736 MAL215299601E3 40AH1888
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 2.2Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 380LX122M400A082 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details