Aluminium Capacitor Radial 400V 47uF 20%
Vishay MAL215266479E3 Capacitor
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, 152 RMH Series, 47 - F, - 20%, 400 V, 16 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 47UF 20% 400V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2800372 | 2800371 | MAL215266479E3-ND | 98K6870 | MAL215266479E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 152 Rmh Series, 47 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |