Cap Aluminum Lytic 22uF 400V 20% (12.5 X 25mm) Radial 5mm 150mA 3000h 105°C Automotive Bulk Product overview: MAL215266229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 400V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 400V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215266229E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382731-MAL215266229
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 152 RMH
Package: Bulk
Size / Dimension: 0.492" Dia (12.50mm)
Applications: Automotive
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 250 pcs
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Impedance: 3.8 Ohms
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay
Ripple Current @ Low Frequency: 150 mA @ 100 Hz
Moisture Sensitivity Level (MSL): Not Applicable
22µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Aluminium Capacitors Radial 22uF 400V
Vishay MAL215266229E3 Capacitor
Aluminium Electrolytic Capacitor, 152 RMH Series, 22 - F, - 20%, 400 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL215266229E3 | 1382731-MAL215266229E3 | MAL215266229E3-ND | 2800368 | 2800367 | 98K6868 |
| Product Name | Automotive 22uF 400V 150mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, 152 Rmh Series, 22 F, 20%, 400 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.20E7 microF | 22 microF | 22 microF | 22 microF | 22 microF |