Vishay Intertechnology, Inc. Aluminium Capacitors MAL215262101E3

Description
Aluminium Capacitors Radial 100UF 200V
Request a Quote Datasheet
Description
Aluminium Capacitors Radial 100UF 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806767
Aluminium Capacitors 2806767
Aluminium Capacitors Radial 100UF 200V

Aluminium Capacitors Radial 100UF 200V

Supplier's Site
Aluminium Capacitors - 2806766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806766
Aluminium Capacitors 2806766
Vishay MAL215262101E3 Capacitor

Vishay MAL215262101E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215262101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215262101E3-ND
Aluminum Electrolytic Capacitors MAL215262101E3-ND
100µF 200V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

100µF 200V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 152 Rmh Series, 100 F, 20%, 200 V, 16 Mm, Radial Leaded Rohs Compliant Vishay - 98K6862 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 152 Rmh Series, 100 F, 20%, 200 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
98K6862
Aluminium Electrolytic Capacitor, 152 Rmh Series, 100 F, 20%, 200 V, 16 Mm, Radial Leaded Rohs Compliant Vishay 98K6862
Aluminium Electrolytic Capacitor, 152 RMH Series, 100 - F, - 20%, 200 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 152 RMH Series, 100 - F, - 20%, 200 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215262101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215262101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215262101E3
CAP ALUM 100UF 20% 200V RADIAL

CAP ALUM 100UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2806767 2806766 MAL215262101E3-ND 98K6862 MAL215262101E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 152 Rmh Series, 100 F, 20%, 200 V, 16 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details