Vishay Intertechnology, Inc. Automotive 4.7uF 400V 65mA Capacitor MAL215256478E3

Description
Cap Aluminum Lytic 4.7uF 400V 20% (10 X 16mm) Radial 5mm 65mA 3000h 105°C Automotive Bulk Product overview: MAL215256478E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 400V, 65mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4.7uF, 400V, 65mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215256478E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 4.7uF 400V 20% (10 X 16mm) Radial 5mm 65mA 3000h 105°C Automotive Bulk Product overview: MAL215256478E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 400V, 65mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4.7uF, 400V, 65mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215256478E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 4.7uF 400V 65mA Capacitor
58-MAL215256478E3
Automotive 4.7uF 400V 65mA Capacitor 58-MAL215256478E3
Cap Aluminum Lytic 4.7uF 400V 20% (10 X 16mm) Radial 5mm 65mA 3000h 105°C Automotive Bulk Product overview: MAL215256478E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 400V, 65mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4.7uF, 400V, 65mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215256478E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 4.7uF 400V 20% (10 X 16mm) Radial 5mm 65mA 3000h 105°C Automotive Bulk Product overview: MAL215256478E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 400V, 65mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4.7uF, 400V, 65mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215256478E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL215256478E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215256478E3-ND
Aluminum Electrolytic Capacitors MAL215256478E3-ND
4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
4,7 400V 10X16Mm 105 3000H Vishay - 97C4341 - Newark, An Avnet Company
Chicago, IL, United States
4,7 400V 10X16Mm 105 3000H Vishay
97C4341
4,7 400V 10X16Mm 105 3000H Vishay 97C4341
4,7 400V 10x16mm 105 3000h

4,7 400V 10x16mm 105 3000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215256478E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215256478E3
Capacitors - Aluminum Electrolytic Capacitors MAL215256478E3
CAP ALUM 4.7UF 20% 400V RADIAL

CAP ALUM 4.7UF 20% 400V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215256478E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215256478E3
Aluminum Electrolytic Capacitors MAL215256478E3
CAP ALUM 4.7UF 20% 400V RADIAL

CAP ALUM 4.7UF 20% 400V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL215256478E3 MAL215256478E3-ND 97C4341 MAL215256478E3 MAL215256478E3
Product Name Automotive 4.7uF 400V 65mA Capacitor Aluminum Electrolytic Capacitors 4,7 400V 10X16Mm 105 3000H Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E6 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C683U010BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details