Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215252101E3

Description
100µF 200V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 200V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215252101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215252101E3-ND
Aluminum Electrolytic Capacitors MAL215252101E3-ND
100µF 200V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

100µF 200V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
100UF 200V Capacitor
58-MAL215252101E3
100UF 200V Capacitor 58-MAL215252101E3
CAP ALUM 100UF 20% 200V RADIAL Product overview: MAL215252101E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215252101E3 can be used for catalog matching and distributor lookup.

CAP ALUM 100UF 20% 200V RADIAL Product overview: MAL215252101E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215252101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
100 200V 16X20Mm 105 4000H Vishay - 97C4325 - Newark, An Avnet Company
Chicago, IL, United States
100 200V 16X20Mm 105 4000H Vishay
97C4325
100 200V 16X20Mm 105 4000H Vishay 97C4325
100 200V 16x20mm 105 4000h

100 200V 16x20mm 105 4000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215252101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215252101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215252101E3
CAP ALUM 100UF 20% 200V RADIAL

CAP ALUM 100UF 20% 200V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215252101E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215252101E3
Aluminum Electrolytic Capacitors MAL215252101E3
CAP ALUM 100UF 20% 200V RADIAL

CAP ALUM 100UF 20% 200V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL215252101E3-ND 58-MAL215252101E3 97C4325 MAL215252101E3 MAL215252101E3
Product Name Aluminum Electrolytic Capacitors 100UF 200V Capacitor 100 200V 16X20Mm 105 4000H Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1711141 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details