47µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
47µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
47µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Cap Aluminum Lytic 47uF 100V 20% (10 X 12mm) SMD 270mA 3000h 105°C Automotive T/R Product overview: MAL215099905E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 100V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099905E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360388-MAL215099905
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: 150 CRZ
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.492" (12.50mm)
Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 620 mOhms
CAP ALUM 47UF 20% 100V SMD
CAP, 47UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Capacitor Terminals:SolderRoHS
CAP ALUM 47UF 20% 100V SMD
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4747PHTR-ND | 4747PHDKR-ND | 58-MAL215099905E3 | 1360388-MAL215099905E3 | MAL215099905E3 | 83AC7034 | MAL215099905E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Automotive SMD 47uF 100V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 47Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | SolderRoHS Compliant: Yes | Leaded Capacitor; Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |