Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215099706E3

Description
470µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4745PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4745PHTR-ND
Aluminum Electrolytic Capacitors 4745PHTR-ND
470µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

470µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4745PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4745PHCT-ND
Aluminum Electrolytic Capacitors 4745PHCT-ND
470µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

470µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4745PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4745PHDKR-ND
Aluminum Electrolytic Capacitors 4745PHDKR-ND
470µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

470µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215099706E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215099706E3
Capacitors - Aluminum Electrolytic Capacitors MAL215099706E3
CAP ALUM 470UF 20% 80V SMD

CAP ALUM 470UF 20% 80V SMD

Supplier's Site
Cap, 470Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Vishay - 83AC7032 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Vishay
83AC7032
Cap, 470Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Vishay 83AC7032
CAP, 470UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 470UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL215099706E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215099706E3
Aluminum Electrolytic Capacitors MAL215099706E3
CAP ALUM 470UF 20% 80V SMD

CAP ALUM 470UF 20% 80V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4745PHTR-ND 4745PHDKR-ND MAL215099706E3 83AC7032 MAL215099706E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 470Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Vishay Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes Chip Capacitor; Surface Mount
Applications Automotive Automotive Automotive; Automotive Automotive
Features Polarized Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data