330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
CAP ALUM 330UF 20% 80V SMD
CAP, 330UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Capacitor Terminals:SolderRoHS
CAP ALUM 330UF 20% 80V SMD
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4744PHCT-ND | 4744PHDKR-ND | MAL215099705E3 | 83AC7031 | MAL215099705E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 330Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Vishay | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | SolderRoHS Compliant: Yes | Chip Capacitor; Surface Mount |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive | |
| Features | Polarized | Polarized | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |