Manufacturer: Vishay
Win Source Part Number: 925140-MAL215099618E
Series: 150 CRZ
Operating Temperature Range: -55°C ~ 105°C
Features: 3300 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 10000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Cap Aluminum Lytic 3300uF 25V 20% (18 X 21mm) SMD 1756mA 10000h 105°C Automotive T/R Product overview: MAL215099618E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3300uF, 25V, 1756mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 3300uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099618E3 can be used for catalog matching and distributor lookup.
Vishay MAL215099618E3 Capacitor
Vishay MAL215099618E3 Capacitor
Vishay MAL215099618E3 Capacitor
CAP ALUM 3300UF 20% 25V SMD
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 3300 F, 25 V, Radial Can - SMD RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 925140-MAL215099618E3 | MAL215099618E3-ND | 58-MAL215099618E3 | 2800341P | MAL215099618E3 | 53Y0778 |
| Product Name | Aluminum Capacitors - MAL215099618E3 | Aluminum Electrolytic Capacitors | Automotive SMD 3300uF 25V Capacitor | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 3300 F, 25 V, Radial Can Smd Rohs Compliant Vishay |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized |