Cap Aluminum Lytic 330uF 25V 20% (10 X 10mm) SMD 640mA 3000h 105°C Automotive T/R Product overview: MAL215099601E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 25V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099601E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356204-MAL215099601
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: 150 CRZ
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 2500 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ High Frequency: 640 mA @ 100 kHz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.413" (10.50mm)
Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 140 mOhms
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 330 F, 25 V, Radial Can - SMD RoHS Compliant: Yes
CAP ALUM 330UF 20% 25V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL215099601E3 | 1356204-MAL215099601E3 | 4393PHDKR-ND | 4393PHTR-ND | 53Y0776 | MAL215099601E3 |
| Product Name | Automotive SMD 330uF 25V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 330 F, 25 V, Radial Can Smd Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |