Manufacturer: Vishay
Win Source Part Number: 925139-MAL215099117E
Series: 150 CRZ
Operating Temperature Range: -55°C ~ 105°C
Features: 1500 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 10000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Vishay MAL215099117E3 Capacitor
Vishay MAL215099117E3 Capacitor
Vishay MAL215099117E3 Capacitor
Cap Aluminum Lytic 1500uF 50V 20% (18 X 21mm) SMD 1470mA 10000h 105°C Automotive T/R Product overview: MAL215099117E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1500uF, 50V, 1470mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1500uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099117E3 can be used for catalog matching and distributor lookup.
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
CAP ALUM 1500UF 20% 50V SMD
CAP, 1500UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 925139-MAL215099117E3 | 2800330P | 58-MAL215099117E3 | MAL215099117E3-ND | MAL215099117E3 | 66AH6498 |
| Product Name | Aluminum Capacitors - MAL215099117E3 | Aluminium Capacitors | Automotive SMD 1500uF 50V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 1500Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | |||
| Capacitance Type | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |