Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215099116E3

Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215099116E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215099116E3-ND
Aluminum Electrolytic Capacitors MAL215099116E3-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800328P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800328P
Aluminium Capacitors 2800328P
Aluminium Capacitors SMD 50V 1000uF 20%

Aluminium Capacitors SMD 50V 1000uF 20%

Supplier's Site
Aluminium Capacitors - 2800327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800327
Aluminium Capacitors 2800327
Aluminium Capacitors SMD 50V 1000uF 20%

Aluminium Capacitors SMD 50V 1000uF 20%

Supplier's Site
Aluminium Capacitors - 2800328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800328
Aluminium Capacitors 2800328
Vishay MAL215099116E3 Capacitor

Vishay MAL215099116E3 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215099116E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215099116E3
Capacitors - Aluminum Electrolytic Capacitors MAL215099116E3
CAP ALUM 1000UF 20% 50V SMD

CAP ALUM 1000UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL215099116E3-ND 2800328P 2800328 MAL215099116E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers