330uF 50V 20% Aluminum Electrolytic Capacitor SMD 690mA 105°C Product overview: MAL215099112E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 50V, 690mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 50V, 690mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099112E3 can be used for catalog matching and distributor lookup.
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Win Source Part Number: 1074771-MAL215099112
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 150 CRZ
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Impedance: 130 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
Alternative Parts (Cross-Reference): EMVH630GDA331MLH0S; EEE-FK1V331GP; EEEFT1V331GP; UWD1V331MCL1GS; EEE-FT1H331GP; UCD1V331MNL1GS;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 4400PHDKR,4400PHTR,4
Ripple Current @ High Frequency: 690 mA @ 100 kHz
Vishay MAL215099112E3 Capacitor
Aluminium Capacitors SMD 330UF 50V
Aluminium Capacitors SMD 330UF 50V
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 330 F, 50 V, Radial Can - SMD RoHS Compliant: Yes
CAP ALUM 330UF 20% 50V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL215099112E3 | 4400PHCT-ND | 4400PHDKR-ND | 1074771-MAL215099112E3 | 2800324 | 2800323 | 53Y0766 | MAL215099112E3 |
| Product Name | SMD 330uF 50V 690mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 330 F, 50 V, Radial Can Smd Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |