Vishay Intertechnology, Inc. Aluminium Capacitors MAL215099103E3

Description
Aluminium Capacitors SMD 220uF 50V 20%
Request a Quote Datasheet
Description
Aluminium Capacitors SMD 220uF 50V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806761
Aluminium Capacitors 2806761
Aluminium Capacitors SMD 220uF 50V 20%

Aluminium Capacitors SMD 220uF 50V 20%

Supplier's Site
Aluminium Capacitors - 2806762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806762
Aluminium Capacitors 2806762
Vishay MAL215099103E3 Capacitor

Vishay MAL215099103E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806762P
Aluminium Capacitors 2806762P
Aluminium Capacitors SMD 220uF 50V 20%

Aluminium Capacitors SMD 220uF 50V 20%

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1360394-MAL215099103E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360394-MAL215099103E3
Capacitors - Aluminum Electrolytic Capacitors 1360394-MAL215099103E3
Win Source Part Number: 1360394-MAL215099103 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: 150 CRZ Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 3000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 372 mA @ 100 Hz Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.591" (15.00mm) Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 190 mOhms

Win Source Part Number: 1360394-MAL215099103E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: 150 CRZ
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 372 mA @ 100 Hz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.591" (15.00mm)
Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 190 mOhms

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 220uF 50V Capacitor
58-MAL215099103E3
Automotive SMD 220uF 50V Capacitor 58-MAL215099103E3
Cap Aluminum Lytic 220uF 50V 20% (10 X 12mm) SMD 620mA 3000h 105°C Automotive T/R Product overview: MAL215099103E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 50V, 620mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099103E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 50V 20% (10 X 12mm) SMD 620mA 3000h 105°C Automotive T/R Product overview: MAL215099103E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 50V, 620mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099103E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215099103E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215099103E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215099103E3TR-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215099103E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215099103E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215099103E3CT-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215099103E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215099103E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215099103E3DKR-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 48897890 - Radwell International
Willingboro, NJ, United States
Capacitor
48897890
Capacitor 48897890
CAPACITOR, SMD, ALUM ELECTROLYTIC, 220UF, 50V, 105C, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, ALUM ELECTROLYTIC, 220UF, 50V, 105C, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215099103E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215099103E3
Capacitors - Aluminum Electrolytic Capacitors MAL215099103E3
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 220 F, 50 V, Radial Can Smd Rohs Compliant Vishay - 53Y0765 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 220 F, 50 V, Radial Can Smd Rohs Compliant Vishay
53Y0765
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 220 F, 50 V, Radial Can Smd Rohs Compliant Vishay 53Y0765
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 220 F, 50 V, Radial Can - SMD RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 220 F, 50 V, Radial Can - SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL215099103E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215099103E3
Aluminum Electrolytic Capacitors MAL215099103E3
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2806761 2806762 1360394-MAL215099103E3 58-MAL215099103E3 56-MAL215099103E3TR-ND 56-MAL215099103E3DKR-ND 48897890 MAL215099103E3 53Y0765 MAL215099103E3
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Automotive SMD 220uF 50V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 220 F, 50 V, Radial Can Smd Rohs Compliant Vishay Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details