Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215099101E3

Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4399PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4399PHTR-ND
Aluminum Electrolytic Capacitors 4399PHTR-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4399PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4399PHDKR-ND
Aluminum Electrolytic Capacitors 4399PHDKR-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4399PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4399PHCT-ND
Aluminum Electrolytic Capacitors 4399PHCT-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2806760P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806760P
Aluminium Capacitors 2806760P
Aluminium Capacitors SMD 100uF 20% 50V

Aluminium Capacitors SMD 100uF 20% 50V

Supplier's Site
Aluminium Capacitors - 2806758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806758
Aluminium Capacitors 2806758
Aluminium Capacitors SMD 100uF 20% 50V

Aluminium Capacitors SMD 100uF 20% 50V

Supplier's Site
Aluminium Capacitors - 2806760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806760
Aluminium Capacitors 2806760
Vishay MAL215099101E3 Capacitor

Vishay MAL215099101E3 Capacitor

Supplier's Site
Singapore, Singapore
SMD 100uF 50V 490mA Capacitor
58-MAL215099101E3
SMD 100uF 50V 490mA Capacitor 58-MAL215099101E3
100uF 50V 20% Aluminum Electrolytic Capacitor SMD 490mA 105C Product overview: MAL215099101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V, 490mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, 490mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099101E3 can be used for catalog matching and distributor lookup.

100uF 50V 20% Aluminum Electrolytic Capacitor SMD 490mA 105C Product overview: MAL215099101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V, 490mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, 490mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1131915-MAL215099101E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1131915-MAL215099101E3
Capacitors - Aluminum Electrolytic Capacitors 1131915-MAL215099101E3
Win Source Part Number: 1131915-MAL215099101 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 150 CRZ Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Impedance: 240 mOhms Lifetime @ Temp.: 2500 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): MAL215099101E3.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 4399PHTR,4399PHDKR,4 399PHCT Ripple Current @ High Frequency: 490 mA @ 100 kHz

Win Source Part Number: 1131915-MAL215099101E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 150 CRZ
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Impedance: 240 mOhms
Lifetime @ Temp.: 2500 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): MAL215099101E3.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 4399PHTR,4399PHDKR,4399PHCT
Ripple Current @ High Frequency: 490 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL215099101E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215099101E3
Aluminum Electrolytic Capacitors MAL215099101E3
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Supplier's Site Datasheet
Cap, Alu Elec, Aec-Q200, 100Uf, 50V, Smd; Capacitor Case / Package Vishay - 81R0058 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 50V, Smd; Capacitor Case / Package Vishay
81R0058
Cap, Alu Elec, Aec-Q200, 100Uf, 50V, Smd; Capacitor Case / Package Vishay 81R0058
CAP, ALU ELEC, AEC-Q200, 100UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Product Length:-RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Product Length:-RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay - 92AH5522 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay
92AH5522
Cap, 100Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay 92AH5522
CAP, 100UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 100UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Μf, 50V, Smd; Ae Capacitor Case Vishay - 14AC4387 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 50V, Smd; Ae Capacitor Case Vishay
14AC4387
Cap, 100Μf, 50V, Smd; Ae Capacitor Case Vishay 14AC4387
CAP, 100µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:-; Product Range:150 CRZ Series; Lifetime @ Temperature:2500 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:-; Product Range:150 CRZ Series; Lifetime @ Temperature:2500 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215099101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215099101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215099101E3
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4399PHTR-ND 4399PHDKR-ND 2806760P 2806760 58-MAL215099101E3 1131915-MAL215099101E3 MAL215099101E3 81R0058 92AH5522 14AC4387 MAL215099101E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors SMD 100uF 50V 490mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, Alu Elec, Aec-Q200, 100Uf, 50V, Smd; Capacitor Case / Package Vishay Cap, 100Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay Cap, 100Μf, 50V, Smd; Ae Capacitor Case Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details