Vishay Intertechnology, Inc. Capacitors - Aluminum Electrolytic Capacitors MAL215099003E3

Description
Win Source Part Number: 1360371-MAL215099003 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: 150 CRZ Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 3000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 513.5 mA @ 100 Hz Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.591" (15.00mm) Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 120 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1360371-MAL215099003 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: 150 CRZ Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 3000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 513.5 mA @ 100 Hz Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.591" (15.00mm) Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 120 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1360371-MAL215099003E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360371-MAL215099003E3
Capacitors - Aluminum Electrolytic Capacitors 1360371-MAL215099003E3
Win Source Part Number: 1360371-MAL215099003 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: 150 CRZ Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 3000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 513.5 mA @ 100 Hz Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.591" (15.00mm) Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 120 mOhms

Win Source Part Number: 1360371-MAL215099003E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: 150 CRZ
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 513.5 mA @ 100 Hz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.591" (15.00mm)
Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 120 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215099003E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215099003E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215099003E3CT-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215099003E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215099003E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215099003E3TR-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 330uF 35V Capacitor
58-MAL215099003E3
Automotive SMD 330uF 35V Capacitor 58-MAL215099003E3
Cap Aluminum Lytic 330uF 35V 20% (10 X 12mm) SMD 790mA 3000h 105°C Automotive T/R Product overview: MAL215099003E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 35V, 790mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099003E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 35V 20% (10 X 12mm) SMD 790mA 3000h 105°C Automotive T/R Product overview: MAL215099003E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 35V, 790mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099003E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215099003E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215099003E3
Capacitors - Aluminum Electrolytic Capacitors MAL215099003E3
CAP ALUM 330UF 20% 35V SMD

CAP ALUM 330UF 20% 35V SMD

Supplier's Site
Capacitor - 160452803 - Radwell International
Willingboro, NJ, United States
Capacitor
160452803
Capacitor 160452803
CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF 35V, 20%, 150 CRZ SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105°C, SMD, 10MM X 10MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF 35V, 20%, 150 CRZ SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105°C, SMD, 10MM X 10MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360371-MAL215099003E3 56-MAL215099003E3CT-ND 58-MAL215099003E3 MAL215099003E3 160452803
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Automotive SMD 330uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 3.30E8 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers