Win Source Part Number: 991943-MAL215099001E
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 150 CRZ
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
Impedance: 150 mOhms
Lifetime @ Temp.: 2500 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 4396PHDKR,4396PHCT,4
Ripple Current @ High Frequency: 630 mA @ 100 kHz
Cap Aluminum Lytic 220uF 35V 20% (10 X 10mm) SMD 630mA 3000h 105°C Automotive T/R Product overview: MAL215099001E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 35V, 630mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099001E3 can be used for catalog matching and distributor lookup.
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C
Aluminium Capacitors SMD 220uF 35volts
Aluminium Capacitors SMD 220uF 35volts
Vishay MAL215099001E3 Capacitor
CAP ALUM 220UF 20% 35V SMD
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 220 F, 35 V, Radial Can - SMD RoHS Compliant: Yes
(PRICE/TC), CAP, 220UF, 35V, ALU ELEC, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:220¦F; VOLTAGE RATING:35V; ESR:-; PRODUCT RANGE:150 CRZ SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦C; OPERATING TEMPERATURE MIN:-55¦C; DIAMETER:10MMROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 991943-MAL215099001E3 | 58-MAL215099001E3 | 4396PHTR-ND | 4396PHDKR-ND | 2800314P | 2800314 | MAL215099001E3 | 53Y0762 | 111956780 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Automotive SMD 220uF 35V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 220 F, 35 V, Radial Can Smd Rohs Compliant Vishay | Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 35 volts | 35 volts | 35 volts |