Vishay MAL215097815E3 Capacitor
Aluminium Capacitors SMD 220UF 63V 5000H
Aluminium Capacitors SMD 220UF 63V 5000H
Cap Aluminum Lytic 220uF 63V 20% (12.5 X 16mm) SMD 637mA 5000h 105°C Automotive T/R Product overview: MAL215097815E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 63V, 637mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097815E3 can be used for catalog matching and distributor lookup.
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 220 F, 63 V, Radial Can - SMD RoHS Compliant: Yes
CAP ALUM 220UF 20% 63V SMD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2800309 | 2800308 | 58-MAL215097815E3 | 56-MAL215097815E3CT-ND | 53Y0761 | MAL215097815E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Automotive SMD 220uF 63V Capacitor | Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 220 F, 63 V, Radial Can Smd Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 2.20E8 microF | 220 microF | 220 microF |