47µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
47µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
47µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Cap Aluminum Lytic 47uF 80V 20% (10 X 10mm) SMD 240mA 3000h 105°C Automotive T/R Product overview: MAL215097701E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 80V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097701E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382730-MAL215097701
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 150 CRZ
Package: Tape & Reel
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500 pcs
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Ratings: AEC-Q200
Impedance: 800 mOhms
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay
Moisture Sensitivity Level (MSL): 1 (Unlimited)
CAP ALUM 47UF 20% 80V SMD
(PRICE/TC) CAP, 47UF, 80V, ALU ELEC, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:47µF; VOLTAGE RATING:80V; ESR:-; PRODUCT RANGE:150 CRZ SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 105°C; POLARITY:POLAR; OPERATING TEMPERATURE MIN:-40°C ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
CAP, 47UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:150 CRZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL215097701E3TR-ND | 56-MAL215097701E3DKR-ND | 58-MAL215097701E3 | 1382730-MAL215097701E3 | MAL215097701E3 | 112027577 | 83AC7027 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Automotive SMD 47uF 80V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Cap, 47Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |