The Win Source Electronics part number 1360386-MAL215097502
Win Source Part Number: 1360386-MAL215097502
Category: Capacitors - Aluminum Electrolytic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: 150 CRZ
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 595 mA @ 100 Hz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.669" (17.00mm)
Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 100 mOhms
Cap Aluminum Lytic 680uF 16V 20% (10 X 14mm) SMD 850mA 3000h 105°C Automotive T/R Product overview: MAL215097502E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 680uF, 16V, 850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 680uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097502E3 can be used for catalog matching and distributor lookup.
CAP ALUM 680UF 20% 16V SMD
CAP ALUM 680UF 20% 16V SMD
680µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Vishay MAL215097502E3 Capacitor
Aluminium Capacitors SMD 680UF 16V 3000H
Aluminium Capacitors SMD 680UF 16V 3000H
CAPACITOR ALUM ELEC 680UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitance Tolerance:± 20%; MSL:- RoHS Compliant: Yes
CAP, 680UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES
CAP ALUM 680UF 20% 16V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360386-MAL215097502E3 | 58-MAL215097502E3 | 56-MAL215097502E3DKR-ND | 56-MAL215097502E3CT-ND | 2800292 | 2800291 | 22M6645 | 66AH6492 | MAL215097502E3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Automotive SMD 680uF 16V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitor Alum Elec 680Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Vishay | Cap, 680Uf, 16V, Alu Elec, Smd Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 680 microF | 6.80E8 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |