Vishay Intertechnology, Inc. Aluminum Capacitors - MAL215097412E3 MAL215097412E3

Description
Manufacturer: Vishay Win Source Part Number: 925136-MAL215097412E 3 Series: 150 CRZ Operating Temperature Range: -55°C ~ 105°C Features: 470 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2500 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: , 56-MAL215097412E3DKR , MAL215097412E3-ND, 56-MAL215097412E3TR, 56-MAL215097412E3CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 925136-MAL215097412E 3 Series: 150 CRZ Operating Temperature Range: -55°C ~ 105°C Features: 470 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2500 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: , 56-MAL215097412E3DKR , MAL215097412E3-ND, 56-MAL215097412E3TR, 56-MAL215097412E3CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - MAL215097412E3 - 925136-MAL215097412E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL215097412E3
925136-MAL215097412E3
Aluminum Capacitors - MAL215097412E3 925136-MAL215097412E3
Manufacturer: Vishay Win Source Part Number: 925136-MAL215097412E 3 Series: 150 CRZ Operating Temperature Range: -55°C ~ 105°C Features: 470 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2500 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: , 56-MAL215097412E3DKR , MAL215097412E3-ND, 56-MAL215097412E3TR, 56-MAL215097412E3CT

Manufacturer: Vishay
Win Source Part Number: 925136-MAL215097412E3
Series: 150 CRZ
Operating Temperature Range: -55°C ~ 105°C
Features: 470 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2500 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: , 56-MAL215097412E3DKR, MAL215097412E3-ND, 56-MAL215097412E3TR, 56-MAL215097412E3CT

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097412E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097412E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215097412E3DKR-ND
470µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

470µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097412E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097412E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215097412E3TR-ND
470µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

470µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097412E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097412E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215097412E3CT-ND
470µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

470µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800288
Aluminium Capacitors 2800288
Aluminium Capacitors SMD 470UF 10V 2500H

Aluminium Capacitors SMD 470UF 10V 2500H

Supplier's Site
Aluminium Capacitors - 2800289P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800289P
Aluminium Capacitors 2800289P
Aluminium Capacitors SMD 470UF 10V 2500H

Aluminium Capacitors SMD 470UF 10V 2500H

Supplier's Site
Aluminium Capacitors - 2800289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800289
Aluminium Capacitors 2800289
Vishay MAL215097412E3 Capacitor

Vishay MAL215097412E3 Capacitor

Supplier's Site
Singapore, Singapore
Automotive SMD 470uF 10V Capacitor
58-MAL215097412E3
Automotive SMD 470uF 10V Capacitor 58-MAL215097412E3
Cap Aluminum Lytic 470uF 10V 20% (8 X 10mm) SMD 435mA 2500h 105°C Automotive T/R Product overview: MAL215097412E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 10V, 435mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097412E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 10V 20% (8 X 10mm) SMD 435mA 2500h 105°C Automotive T/R Product overview: MAL215097412E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 10V, 435mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097412E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,470Uf,10Vdc,20-% Tol,20+% Tol Vishay - 22M6643 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,10Vdc,20-% Tol,20+% Tol Vishay
22M6643
Capacitor,470Uf,10Vdc,20-% Tol,20+% Tol Vishay 22M6643
Capacitor,470uF,10VD C,20-% Tol,20+% Tol

Capacitor,470uF,10VDC,20-% Tol,20+% Tol

Supplier's Site Datasheet
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 470 F, 10 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay - 53Y0753 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 470 F, 10 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay
53Y0753
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 470 F, 10 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay 53Y0753
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 470 F, 10 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 470 F, 10 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215097412E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215097412E3
Capacitors - Aluminum Electrolytic Capacitors MAL215097412E3
CAP ALUM 470UF 20% 10V SMD

CAP ALUM 470UF 20% 10V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215097412E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215097412E3
Aluminum Electrolytic Capacitors MAL215097412E3
CAP ALUM 470UF 20% 10V SMD

CAP ALUM 470UF 20% 10V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 925136-MAL215097412E3 56-MAL215097412E3DKR-ND 56-MAL215097412E3TR-ND 2800288 2800289 58-MAL215097412E3 22M6643 53Y0753 MAL215097412E3 MAL215097412E3
Product Name Aluminum Capacitors - MAL215097412E3 Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Automotive SMD 470uF 10V Capacitor Capacitor,470Uf,10Vdc,20-% Tol,20+% Tol Vishay Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 470 F, 10 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Radial, Can - SMD Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
Applications Automotive Automotive Automotive; Automotive Automotive
Features Polarized Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details