Vishay Intertechnology, Inc. Aluminium Capacitors MAL215097401E3

Description
Aluminium Capacitors SMD 680UF 10V 3000H
Request a Quote Datasheet
Description
Aluminium Capacitors SMD 680UF 10V 3000H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800287P
Aluminium Capacitors 2800287P
Aluminium Capacitors SMD 680UF 10V 3000H

Aluminium Capacitors SMD 680UF 10V 3000H

Supplier's Site
Aluminium Capacitors - 2800286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800286
Aluminium Capacitors 2800286
Aluminium Capacitors SMD 680UF 10V 3000H

Aluminium Capacitors SMD 680UF 10V 3000H

Supplier's Site
Aluminium Capacitors - 2800287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800287
Aluminium Capacitors 2800287
Vishay MAL215097401E3 Capacitor

Vishay MAL215097401E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215097401E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215097401E3-ND
Aluminum Electrolytic Capacitors MAL215097401E3-ND
680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215097401E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215097401E3
Capacitors - Aluminum Electrolytic Capacitors MAL215097401E3
CAP ALUM 680UF 20% 10V SMD

CAP ALUM 680UF 20% 10V SMD

Supplier's Site
Capacitor Alum Elec 680Uf 10V 20%, Smd, Full Reel; Capacitor Case / Package Vishay - 22M6640 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 680Uf 10V 20%, Smd, Full Reel; Capacitor Case / Package Vishay
22M6640
Capacitor Alum Elec 680Uf 10V 20%, Smd, Full Reel; Capacitor Case / Package Vishay 22M6640
CAPACITOR ALUM ELEC 680UF 10V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 150 CRZ Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC 680UF 10V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 150 CRZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Uf, 10V, Alu Elec, Smd Rohs Compliant Vishay - 66AH6491 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 10V, Alu Elec, Smd Rohs Compliant Vishay
66AH6491
Cap, 680Uf, 10V, Alu Elec, Smd Rohs Compliant Vishay 66AH6491
CAP, 680UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 680UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800287P 2800287 MAL215097401E3-ND MAL215097401E3 22M6640 66AH6491
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 680Uf 10V 20%, Smd, Full Reel; Capacitor Case / Package Vishay Cap, 680Uf, 10V, Alu Elec, Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details