Vishay Intertechnology, Inc. Automotive SMD 330uF 50V Capacitor MAL215097112E3

Description
Cap Aluminum Lytic 330uF 50V 20% (12.5 X 13mm) SMD 690mA 5000h 105°C Automotive T/R Product overview: MAL215097112E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 50V, 690mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097112E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Aluminum Lytic 330uF 50V 20% (12.5 X 13mm) SMD 690mA 5000h 105°C Automotive T/R Product overview: MAL215097112E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 50V, 690mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097112E3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Capacitor MAL215097112E3 from Win Source Electronics is a polarized aluminum electrolytic capacitor designed for surface mount applications. It features a rated capacitance range from 4.7 OºF to 10,000 OºF and a rated voltage range of 6.3 V to 100 V. The capacitor operates within a temperature range of -55 °C to +105 °C, making it suitable for high-temperature environments. It has a low equivalent series resistance (ESR) and is capable of handling very high ripple currents, which enhances its performance in smoothing, filtering, and buffering applications. This component is AEC-Q200 qualified, indicating its reliability for automotive and industrial applications. It is packaged in blister tape on reels, facilitating automated assembly processes. The capacitor is also designed for advanced high-temperature reflow soldering according to JEDEC J-STD-020 standards, ensuring compatibility with modern manufacturing techniques. With an endurance rating of up to 10,000 hours at 105 °C, it provides a long operational life, making it a viable choice for engineers looking for durable and efficient capacitors in their projects.

Datasheet Summary
Powered by GS/AI

The Aluminum Capacitor MAL215097112E3 from Win Source Electronics is a polarized aluminum electrolytic capacitor designed for surface mount applications. It features a rated capacitance range from 4.7 OºF to 10,000 OºF and a rated voltage range of 6.3 V to 100 V. The capacitor operates within a temperature range of -55 °C to +105 °C, making it suitable for high-temperature environments. It has a low equivalent series resistance (ESR) and is capable of handling very high ripple currents, which enhances its performance in smoothing, filtering, and buffering applications. This component is AEC-Q200 qualified, indicating its reliability for automotive and industrial applications. It is packaged in blister tape on reels, facilitating automated assembly processes. The capacitor is also designed for advanced high-temperature reflow soldering according to JEDEC J-STD-020 standards, ensuring compatibility with modern manufacturing techniques. With an endurance rating of up to 10,000 hours at 105 °C, it provides a long operational life, making it a viable choice for engineers looking for durable and efficient capacitors in their projects.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 330uF 50V Capacitor
58-MAL215097112E3
Automotive SMD 330uF 50V Capacitor 58-MAL215097112E3
Cap Aluminum Lytic 330uF 50V 20% (12.5 X 13mm) SMD 690mA 5000h 105°C Automotive T/R Product overview: MAL215097112E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 50V, 690mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097112E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 50V 20% (12.5 X 13mm) SMD 690mA 5000h 105°C Automotive T/R Product overview: MAL215097112E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 50V, 690mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097112E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097112E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097112E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215097112E3TR-ND
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097112E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097112E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215097112E3CT-ND
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097112E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097112E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215097112E3DKR-ND
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800285
Aluminium Capacitors 2800285
Vishay MAL215097112E3 Capacitor

Vishay MAL215097112E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800284
Aluminium Capacitors 2800284
Aluminium Capacitors SMD 330UF 50V 5000H

Aluminium Capacitors SMD 330UF 50V 5000H

Supplier's Site
Aluminium Capacitors - 2800285P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800285P
Aluminium Capacitors 2800285P
Aluminium Capacitors SMD 330UF 50V 5000H

Aluminium Capacitors SMD 330UF 50V 5000H

Supplier's Site
Aluminum Capacitors - MAL215097112E3 - 925135-MAL215097112E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL215097112E3
925135-MAL215097112E3
Aluminum Capacitors - MAL215097112E3 925135-MAL215097112E3
Manufacturer: Vishay Win Source Part Number: 925135-MAL215097112E 3 Series: 150 CRZ Operating Temperature Range: -55°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: MAL215097112E3-ND, 56-MAL215097112E3TR, 56-MAL215097112E3CT, 56-MAL215097112E3DKR

Manufacturer: Vishay
Win Source Part Number: 925135-MAL215097112E3
Series: 150 CRZ
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: MAL215097112E3-ND, 56-MAL215097112E3TR, 56-MAL215097112E3CT, 56-MAL215097112E3DKR

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215097112E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215097112E3
Capacitors - Aluminum Electrolytic Capacitors MAL215097112E3
CAP ALUM 330UF 20% 50V SMD

CAP ALUM 330UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215097112E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215097112E3
Aluminum Electrolytic Capacitors MAL215097112E3
CAP ALUM 330UF 20% 50V SMD

CAP ALUM 330UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL215097112E3 56-MAL215097112E3TR-ND 56-MAL215097112E3DKR-ND 2800285 2800284 925135-MAL215097112E3 MAL215097112E3 MAL215097112E3
Product Name Automotive SMD 330uF 50V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - MAL215097112E3 Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.30E8 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Polymer - 337UVR016MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details