Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215097111E3

Description
68µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215097111E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097111E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215097111E3TR-ND
68µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

68µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097111E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097111E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215097111E3CT-ND
68µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

68µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097111E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097111E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215097111E3DKR-ND
68µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

68µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800283P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800283P
Aluminium Capacitors 2800283P
Aluminium Capacitors SMD 68UfF 50V 2500H

Aluminium Capacitors SMD 68UfF 50V 2500H

Supplier's Site
Aluminium Capacitors - 2800283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800283
Aluminium Capacitors 2800283
Vishay MAL215097111E3 Capacitor

Vishay MAL215097111E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800282
Aluminium Capacitors 2800282
Aluminium Capacitors SMD 68UfF 50V 2500H

Aluminium Capacitors SMD 68UfF 50V 2500H

Supplier's Site
Singapore, Singapore
SMD 50 V 68 uF Capacitor
58-MAL215097111E3
SMD 50 V 68 uF Capacitor 58-MAL215097111E3
CAPACITOR, ALUMINUM ELECTROLYTIC, NON SOLID, POLARIZED, 50 V, 68 uF, SURFACE MOUNT, 3131, CHIP, ROHS COMPLIANT Product overview: MAL215097111E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 V, 68 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50 V, 68 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097111E3 can be used for catalog matching and distributor lookup.

CAPACITOR, ALUMINUM ELECTROLYTIC, NON SOLID, POLARIZED, 50 V, 68 uF, SURFACE MOUNT, 3131, CHIP, ROHS COMPLIANT Product overview: MAL215097111E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 V, 68 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50 V, 68 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097111E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - MAL215097111E3 - 805307-MAL215097111E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL215097111E3
805307-MAL215097111E3
Aluminum Capacitors - MAL215097111E3 805307-MAL215097111E3
Manufacturer: Vishay BC Components Win Source Part Number: 805307-MAL215097111E 3 Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 68μF Tolerance: ±20% Voltage - Rated: 50V Impedance: 480 mOhms Polarization: Polar Surface Mount Land Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.512" (13.00mm) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Lifetime at Temp.: 2500 Hrs at 105°C Ripple Current at Low Frequency: 199.8mA at 100Hz

Manufacturer: Vishay BC Components
Win Source Part Number: 805307-MAL215097111E3
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Capacitance: 68μF
Tolerance: ±20%
Voltage - Rated: 50V
Impedance: 480 mOhms
Polarization: Polar
Surface Mount Land Size: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.512" (13.00mm)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Lifetime at Temp.: 2500 Hrs at 105°C
Ripple Current at Low Frequency: 199.8mA at 100Hz

Buy Now
Capacitors - Aluminum Electrolytic Capacitors - MAL215097111E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215097111E3
Capacitors - Aluminum Electrolytic Capacitors MAL215097111E3
CAP ALUM 68UF 20% 50V SMD

CAP ALUM 68UF 20% 50V SMD

Supplier's Site
Capacitor - 66918586 - Radwell International
Willingboro, NJ, United States
Capacitor
66918586
Capacitor 66918586
(PRICE/TC) CAP, 68UF, 50V, ALU ELEC, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:68µF; VOLTAGE RATING:50V; ESR:-; PRODUCT RANGE:150 CRZ SERIES; LIFETIME @ TEMPERATURE:2500 HOURS @ 105°C; POLARITY:POLAR; OPERATING TEMPERATURE MIN:-55°C ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) CAP, 68UF, 50V, ALU ELEC, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:68µF; VOLTAGE RATING:50V; ESR:-; PRODUCT RANGE:150 CRZ SERIES; LIFETIME @ TEMPERATURE:2500 HOURS @ 105°C; POLARITY:POLAR; OPERATING TEMPERATURE MIN:-55°C ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215097111E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215097111E3
Aluminum Electrolytic Capacitors MAL215097111E3
CAP ALUM 68UF 20% 50V SMD

CAP ALUM 68UF 20% 50V SMD

Supplier's Site Datasheet
Cap, 68Uf, 50V, Alu Elec, Smd; Ae Capacitor Case Vishay - 72AC4838 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 50V, Alu Elec, Smd; Ae Capacitor Case Vishay
72AC4838
Cap, 68Uf, 50V, Alu Elec, Smd; Ae Capacitor Case Vishay 72AC4838
CAP, 68UF, 50V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; Series Name:150 CRZ; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

CAP, 68UF, 50V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; Series Name:150 CRZ; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 68 F, 50 V, Radial Can Smd, 8 Mm Vishay - 22M6637 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 68 F, 50 V, Radial Can Smd, 8 Mm Vishay
22M6637
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 68 F, 50 V, Radial Can Smd, 8 Mm Vishay 22M6637
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 68 F, 50 V, Radial Can - SMD, 8 mm

SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 68 F, 50 V, Radial Can - SMD, 8 mm

Supplier's Site Datasheet
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 68 F, 50 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay - 45Y5895 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 68 F, 50 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay
45Y5895
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 68 F, 50 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay 45Y5895
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 68 F, 50 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 68 F, 50 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL215097111E3TR-ND 56-MAL215097111E3DKR-ND 2800283P 2800283 58-MAL215097111E3 805307-MAL215097111E3 MAL215097111E3 66918586 MAL215097111E3 72AC4838 22M6637 45Y5895
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors SMD 50 V 68 uF Capacitor Aluminum Capacitors - MAL215097111E3 Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitors Cap, 68Uf, 50V, Alu Elec, Smd; Ae Capacitor Case Vishay Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 68 F, 50 V, Radial Can Smd, 8 Mm Vishay Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 68 F, 50 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive Automotive
Features Polarized Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details