Vishay Intertechnology, Inc. SMD 220uF 35V Capacitor MAL215097001E3

Description
220uF 35V Al Electrolytic Capacitor, SMD, 105C Product overview: MAL215097001E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097001E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 35V Al Electrolytic Capacitor, SMD, 105C Product overview: MAL215097001E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097001E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 35V Capacitor
58-MAL215097001E3
SMD 220uF 35V Capacitor 58-MAL215097001E3
220uF 35V Al Electrolytic Capacitor, SMD, 105C Product overview: MAL215097001E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097001E3 can be used for catalog matching and distributor lookup.

220uF 35V Al Electrolytic Capacitor, SMD, 105C Product overview: MAL215097001E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097001E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - BC5164CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5164CT-ND
Aluminum Electrolytic Capacitors BC5164CT-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - BC5164TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5164TR-ND
Aluminum Electrolytic Capacitors BC5164TR-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - BC5164DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5164DKR-ND
Aluminum Electrolytic Capacitors BC5164DKR-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2806751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806751
Aluminium Capacitors 2806751
Vishay MAL215097001E3 Capacitor

Vishay MAL215097001E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806750
Aluminium Capacitors 2806750
Aluminium Capacitor SMD 220UF 35V 3000H

Aluminium Capacitor SMD 220UF 35V 3000H

Supplier's Site
Aluminium Capacitors - 2806751P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806751P
Aluminium Capacitors 2806751P
Aluminium Capacitor SMD 220UF 35V 3000H

Aluminium Capacitor SMD 220UF 35V 3000H

Supplier's Site
Aluminum Electrolytic Capacitor 220Uf 35V 20%, Smd, Full Reel; Capacitor Case / Package Vishay - 22M6632 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf 35V 20%, Smd, Full Reel; Capacitor Case / Package Vishay
22M6632
Aluminum Electrolytic Capacitor 220Uf 35V 20%, Smd, Full Reel; Capacitor Case / Package Vishay 22M6632
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 35V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Terminals:SolderRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF 35V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 220 F, 35 V, Radial Can Smd Rohs Compliant Vishay - 55Y9994 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 220 F, 35 V, Radial Can Smd Rohs Compliant Vishay
55Y9994
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 220 F, 35 V, Radial Can Smd Rohs Compliant Vishay 55Y9994
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 220 F, 35 V, Radial Can - SMD RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 220 F, 35 V, Radial Can - SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 35V, Alu Elec, Smd Rohs Compliant Vishay - 92AH5518 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 35V, Alu Elec, Smd Rohs Compliant Vishay
92AH5518
Cap, 220Uf, 35V, Alu Elec, Smd Rohs Compliant Vishay 92AH5518
CAP, 220UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 220UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215097001E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215097001E3
Capacitors - Aluminum Electrolytic Capacitors MAL215097001E3
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL215097001E3 BC5164CT-ND BC5164DKR-ND 2806751 2806750 22M6632 55Y9994 92AH5518 MAL215097001E3
Product Name SMD 220uF 35V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 220Uf 35V 20%, Smd, Full Reel; Capacitor Case / Package Vishay Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 220 F, 35 V, Radial Can Smd Rohs Compliant Vishay Cap, 220Uf, 35V, Alu Elec, Smd Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor SolderRoHS Compliant: Yes Leaded Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 2.20E8 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
WVDC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details