Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215064222E3

Description
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215064222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215064222E3-ND
Aluminum Electrolytic Capacitors MAL215064222E3-ND
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215064222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215064222E3
Capacitors - Aluminum Electrolytic Capacitors MAL215064222E3
CAP ALUM 2200UF 20% 10V RADIAL

CAP ALUM 2200UF 20% 10V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 2200Uf, 10V, 20%, Radial; Capacitance Vishay - 18C4712 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 10V, 20%, Radial; Capacitance Vishay
18C4712
Aluminum Electrolytic Capacitor 2200Uf, 10V, 20%, Radial; Capacitance Vishay 18C4712
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 10V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 10V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215064222E3-ND MAL215064222E3 18C4712
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2200Uf, 10V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713250 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details