Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215060221E3

Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215060221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215060221E3-ND
Aluminum Electrolytic Capacitors MAL215060221E3-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215060221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215060221E3
Capacitors - Aluminum Electrolytic Capacitors MAL215060221E3
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 220Uf, 35V, 20%, Radial; Capacitance Vishay - 18C4706 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 35V, 20%, Radial; Capacitance Vishay
18C4706
Aluminum Electrolytic Capacitor 220Uf, 35V, 20%, Radial; Capacitance Vishay 18C4706
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 35V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 35V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215060221E3-ND MAL215060221E3 18C4706
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 220Uf, 35V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1711154 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details