Vishay MAL215058471E3 Capacitor
Aluminium Capacitor Radial 470uF 63V 20%
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Cap Aluminum Lytic 470uF 63V 20% (12.5 X 25mm) Radial 5mm 1200mA 8000h 105C Bulk
Aluminium Electrolytic Capacitor, 150 RMI Series, 470 F, 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 470UF 20% 63V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2800267 | 2800268 | MAL215058471E3-ND | 886-MAL215058471E3 | 40Y2500 | MAL215058471E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Cap Aluminum Lytic 470uF 63V 20% (12.5 X 25mm) Radial 5mm 1200mA 8000h 105C Bulk | Aluminium Electrolytic Capacitor, 150 Rmi Series, 470 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |