Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215050472E3

Description
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215050472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215050472E3-ND
Aluminum Electrolytic Capacitors MAL215050472E3-ND
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

4700µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800253
Aluminium Capacitors 2800253
Vishay MAL215050472E3 Capacitor

Vishay MAL215050472E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800254
Aluminium Capacitors 2800254
Aluminium Capacitors Radial 35V 4700uF

Aluminium Capacitors Radial 35V 4700uF

Supplier's Site
Cap, 4700Μf, 35V, 20%; Capacitance Vishay - 76Y3402 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Μf, 35V, 20%; Capacitance Vishay
76Y3402
Cap, 4700Μf, 35V, 20%; Capacitance Vishay 76Y3402
CAP, 4700µF, 35V, 20%; Capacitance:4700µF; Voltage Rating:35V; Product Range:150 RMI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature RoHS Compliant: Yes

CAP, 4700µF, 35V, 20%; Capacitance:4700µF; Voltage Rating:35V; Product Range:150 RMI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215050472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215050472E3
Capacitors - Aluminum Electrolytic Capacitors MAL215050472E3
CAP ALUM 4700UF 20% 35V RADIAL

CAP ALUM 4700UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL215050472E3-ND 2800253 2800254 76Y3402 MAL215050472E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 4700Μf, 35V, 20%; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details