Vishay Intertechnology, Inc. Aluminum Capacitors - MAL215050331E3 MAL215050331E3

Description
Manufacturer: Vishay Win Source Part Number: 880958-MAL215050331E 3 Series: 150 RMI Operating Temperature Range: -55°C ~ 105°C Features: 330 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - 6000 Hrs @ 105°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: BC5163, MAL215050331E3-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 880958-MAL215050331E 3 Series: 150 RMI Operating Temperature Range: -55°C ~ 105°C Features: 330 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - 6000 Hrs @ 105°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: BC5163, MAL215050331E3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - MAL215050331E3 - 880958-MAL215050331E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL215050331E3
880958-MAL215050331E3
Aluminum Capacitors - MAL215050331E3 880958-MAL215050331E3
Manufacturer: Vishay Win Source Part Number: 880958-MAL215050331E 3 Series: 150 RMI Operating Temperature Range: -55°C ~ 105°C Features: 330 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - 6000 Hrs @ 105°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: BC5163, MAL215050331E3-ND

Manufacturer: Vishay
Win Source Part Number: 880958-MAL215050331E3
Series: 150 RMI
Operating Temperature Range: -55°C ~ 105°C
Features: 330 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - 6000 Hrs @ 105°C
Package: Radial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: BC5163, MAL215050331E3-ND

Buy Now Datasheet
Singapore, Singapore
Automotive 330uF 35V 950mA Capacitor
58-MAL215050331E3
Automotive 330uF 35V 950mA Capacitor 58-MAL215050331E3
Cap Aluminum Lytic 330uF 35V 20% (10 X 16mm) Radial 5mm 950mA 6000h 105°C Automotive Bulk Product overview: MAL215050331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 35V, 950mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 35V, 950mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215050331E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 35V 20% (10 X 16mm) Radial 5mm 950mA 6000h 105°C Automotive Bulk Product overview: MAL215050331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 35V, 950mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 35V, 950mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215050331E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2800251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800251
Aluminium Capacitors 2800251
Vishay MAL215050331E3 Capacitor

Vishay MAL215050331E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800252
Aluminium Capacitors 2800252
Aluminium Capacitor Radial 330uF 35V 20%

Aluminium Capacitor Radial 330uF 35V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL215050331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215050331E3-ND
Aluminum Electrolytic Capacitors 56-MAL215050331E3-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215050331E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215050331E3
Capacitors - Aluminum Electrolytic Capacitors MAL215050331E3
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site
Cap, 330Μf, 35V, 20% Rohs Compliant Vishay - 57AC2454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 35V, 20% Rohs Compliant Vishay
57AC2454
Cap, 330Μf, 35V, 20% Rohs Compliant Vishay 57AC2454
CAP, 330µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 330µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 880958-MAL215050331E3 58-MAL215050331E3 2800251 2800252 56-MAL215050331E3-ND MAL215050331E3 57AC2454
Product Name Aluminum Capacitors - MAL215050331E3 Automotive 330uF 35V 950mA Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 330Μf, 35V, 20% Rohs Compliant Vishay
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Through Hole Through Hole Through Hole; Radial, Can
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers