1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Aluminium Capacitors Radial 1000uF 35V
Vishay MAL215050102E3 Capacitor
Aluminium Electrolytic Capacitor, 150 RMI Series, 1000 F, 20%, 35 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 1000UF 20% 35V RADIAL
CAPACITOR, RADIAL, ELECTROLYTIC, LIHR, 1000UF, 35V, 20%, 12.5X25 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL215050102E3CT-ND | 2800248 | 2800247 | 40Y2497 | MAL215050102E3 | 112064856 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, 150 Rmi Series, 1000 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |