Vishay Intertechnology, Inc. Aluminium Capacitors MAL215050101E3

Description
Vishay MAL215050101E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL215050101E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800245
Aluminium Capacitors 2800245
Vishay MAL215050101E3 Capacitor

Vishay MAL215050101E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800246
Aluminium Capacitors 2800246
Aluminium Capacitor Radial 100uF 35V 20%

Aluminium Capacitor Radial 100uF 35V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL215050101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215050101E3-ND
Aluminum Electrolytic Capacitors 56-MAL215050101E3-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215050101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215050101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215050101E3
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 150 Rmi Series, 100 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Vishay - 40Y2496 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 150 Rmi Series, 100 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Vishay
40Y2496
Aluminium Electrolytic Capacitor, 150 Rmi Series, 100 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Vishay 40Y2496
Aluminium Electrolytic Capacitor, 150 RMI Series, 100 F, 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 150 RMI Series, 100 F, 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800245 2800246 56-MAL215050101E3-ND MAL215050101E3 40Y2496
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 150 Rmi Series, 100 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details