Vishay Intertechnology, Inc. Aluminium Capacitors MAL215030222E3

Description
Vishay MAL215030222E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL215030222E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800243
Aluminium Capacitors 2800243
Vishay MAL215030222E3 Capacitor

Vishay MAL215030222E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800244
Aluminium Capacitors 2800244
Aluminium Capacitors Radial 2200uF 35V

Aluminium Capacitors Radial 2200uF 35V

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL215030222E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215030222E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215030222E3CT-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215030222E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215030222E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL215030222E3TB-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215030222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215030222E3
Capacitors - Aluminum Electrolytic Capacitors MAL215030222E3
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site
Cap, 2200Μf, 35V, 20% Rohs Compliant Vishay - 57AC2453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 35V, 20% Rohs Compliant Vishay
57AC2453
Cap, 2200Μf, 35V, 20% Rohs Compliant Vishay 57AC2453
CAP, 2200µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 2200µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800243 2800244 56-MAL215030222E3CT-ND MAL215030222E3 57AC2453
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 2200Μf, 35V, 20% Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details