Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214894473E3

Description
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214894473E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214894473E3-ND
Aluminum Electrolytic Capacitors MAL214894473E3-ND
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL214894473E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL214894473E3
Aluminum Electrolytic Capacitors MAL214894473E3
CAP ALUM 4700UF 20% 10V RADIAL

CAP ALUM 4700UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214894473E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214894473E3
Capacitors - Aluminum Electrolytic Capacitors MAL214894473E3
CAP ALUM 4700UF 20% 10V RADIAL

CAP ALUM 4700UF 20% 10V RADIAL

Supplier's Site
4700 10V 16X20Mm 105 3000H Vishay - 97C4026 - Newark, An Avnet Company
Chicago, IL, United States
4700 10V 16X20Mm 105 3000H Vishay
97C4026
4700 10V 16X20Mm 105 3000H Vishay 97C4026
4700 10V 16x20mm 105 3000h

4700 10V 16x20mm 105 3000h

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL214894473E3-ND MAL214894473E3 MAL214894473E3 97C4026
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 4700 10V 16X20Mm 105 3000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details