Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214890156E3

Description
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214890156E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214890156E3-ND
Aluminum Electrolytic Capacitors MAL214890156E3-ND
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214890156E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214890156E3
Capacitors - Aluminum Electrolytic Capacitors MAL214890156E3
CAP ALUM 1500UF 20% 35V RADIAL

CAP ALUM 1500UF 20% 35V RADIAL

Supplier's Site
1500 35V 16X20Mm 105 3000H Vishay - 97C4022 - Newark, An Avnet Company
Chicago, IL, United States
1500 35V 16X20Mm 105 3000H Vishay
97C4022
1500 35V 16X20Mm 105 3000H Vishay 97C4022
1500 35V 16x20mm 105 3000h

1500 35V 16x20mm 105 3000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL214890156E3-ND MAL214890156E3 97C4022
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1500 35V 16X20Mm 105 3000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details