3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
CAPACITOR ALUM ELEC, 3300UF, 25V; Capacitance:3300µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes
CAP ALUM 3300UF 20% 25V RADIAL
CAP ALUM 3300UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL214866332E3-ND | 18C4698 | MAL214866332E3 | MAL214866332E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 3300Uf, 25V; Capacitance Vishay | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | PC Pin | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |