Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214853222E3

Description
2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214853222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214853222E3-ND
Aluminum Electrolytic Capacitors MAL214853222E3-ND
2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214853222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214853222E3
Capacitors - Aluminum Electrolytic Capacitors MAL214853222E3
CAP ALUM 2200UF 20% 6.3V RADIAL

CAP ALUM 2200UF 20% 6.3V RADIAL

Supplier's Site
2200 6,3V 10X16Mm 105 2000H Vishay - 97C3935 - Newark, An Avnet Company
Chicago, IL, United States
2200 6,3V 10X16Mm 105 2000H Vishay
97C3935
2200 6,3V 10X16Mm 105 2000H Vishay 97C3935
2200 6,3V 10x16mm 105 2000h

2200 6,3V 10x16mm 105 2000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL214853222E3-ND MAL214853222E3 97C3935
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 2200 6,3V 10X16Mm 105 2000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details