2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
ALUMINIUM ELECTROLYTIC CAPACITOR, 148 RUS SERIES, 2200 F, 20%, 50 V, 16 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Aluminium Electrolytic Capacitor, 148 RUS Series, 2200 F, 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 2200UF 20% 50V RADIAL
| DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL214851222E3-ND | 111980326 | 40Y2495 | MAL214851222E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Aluminium Electrolytic Capacitor, 148 Rus Series, 2200 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |