Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214839479E3

Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214839479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214839479E3-ND
Aluminum Electrolytic Capacitors MAL214839479E3-ND
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214839479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214839479E3
Capacitors - Aluminum Electrolytic Capacitors MAL214839479E3
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site
47 100V 10X12Mm 105 2000H Vishay - 97C3915 - Newark, An Avnet Company
Chicago, IL, United States
47 100V 10X12Mm 105 2000H Vishay
97C3915
47 100V 10X12Mm 105 2000H Vishay 97C3915
47 100V 10x12mm 105 2000h

47 100V 10x12mm 105 2000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL214839479E3-ND MAL214839479E3 97C3915
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 47 100V 10X12Mm 105 2000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details