22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Vishay MAL214699902E3 Capacitor
Aluminium Capacitors SMD 22uF 100V 20%
Aluminium Capacitors SMD 22uF 100V 20%
CAP, 22UF, 100V, ALU ELEC, SMD ROHS COMPLIANT: YES
CAP ALUM 22UF 20% 100V SMD
CAPACITOR, 22UF, 100V, -55C ~ 125C, 10.00MM X 10.00MM, ALU ELEC, SMD, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL214699902E3TR-ND | 56-MAL214699902E3DKR-ND | 2800239 | 2800238 | 66AH6489 | MAL214699902E3 | 137390094 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, 22Uf, 100V, Alu Elec, Smd Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |