Vishay Precision Group SMD 220uF 63V 800mA Capacitor MAL214699808E3

Description
220uF 63V 20% Aluminum Electrolytic Capacitor SMD 800mA 125C Product overview: MAL214699808E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 63V, 800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 63V, 800mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699808E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 63V 20% Aluminum Electrolytic Capacitor SMD 800mA 125C Product overview: MAL214699808E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 63V, 800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 63V, 800mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699808E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 63V 800mA Capacitor
58-MAL214699808E3
SMD 220uF 63V 800mA Capacitor 58-MAL214699808E3
220uF 63V 20% Aluminum Electrolytic Capacitor SMD 800mA 125C Product overview: MAL214699808E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 63V, 800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 63V, 800mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699808E3 can be used for catalog matching and distributor lookup.

220uF 63V 20% Aluminum Electrolytic Capacitor SMD 800mA 125C Product overview: MAL214699808E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 63V, 800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 63V, 800mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699808E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2527095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2527095
Aluminium Capacitors 2527095
Aluminium Capacitor SMD 220uF 63V 20%

Aluminium Capacitor SMD 220uF 63V 20%

Supplier's Site
Aluminum Capacitors - MAL214699808E3 - 1005258-MAL214699808E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL214699808E3
1005258-MAL214699808E3
Aluminum Capacitors - MAL214699808E3 1005258-MAL214699808E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005258-MAL214699808 E3 Packaging: Digi-Reel® Termination: SMD/SMT Voltage Rating: 63 V Voltage: 63 V Height - Seated (Max): 16.002 mm Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: 20 % Impedance: 160 mΩ Polarity: Polar Leakage Current: 139 µA Ripple Current: 800 mA Height: 16 mm Width: 12.5 mm Diameter: 12.5 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEEFK1J221AQ; EEVFK1J221Q; AFK227M63H32T-F; UCD1J221MNQ1MS; EMVH630ARA221MKG5S; UUE1H221MNS1MS; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020, 8532220020 Voltage Rating (DC): 63 V Lead Pitch: 3.6 mm Lead Diameter: 1.3 mm Life (Hours): 4000 hours

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005258-MAL214699808E3
Packaging: Digi-Reel®
Termination: SMD/SMT
Voltage Rating: 63 V
Voltage: 63 V
Height - Seated (Max): 16.002 mm
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: 20 %
Impedance: 160 mΩ
Polarity: Polar
Leakage Current: 139 µA
Ripple Current: 800 mA
Height: 16 mm
Width: 12.5 mm
Diameter: 12.5 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EEEFK1J221AQ; EEVFK1J221Q; AFK227M63H32T-F; UCD1J221MNQ1MS; EMVH630ARA221MKG5S; UUE1H221MNS1MS;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020, 8532220020
Voltage Rating (DC): 63 V
Lead Pitch: 3.6 mm
Lead Diameter: 1.3 mm
Life (Hours): 4000 hours

Buy Now
Aluminum Electrolytic Capacitors - 4454PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4454PHDKR-ND
Aluminum Electrolytic Capacitors 4454PHDKR-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4454PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4454PHCT-ND
Aluminum Electrolytic Capacitors 4454PHCT-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4454PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4454PHTR-ND
Aluminum Electrolytic Capacitors 4454PHTR-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

Buy Now Datasheet
Cap, 220Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Vishay - 24T8548 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Vishay
24T8548
Cap, 220Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Vishay 24T8548
CAP, 220UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Product Diameter:12.5mm RoHS Compliant: Yes

CAP, 220UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 220Μf, 63V, Smd; Ae Capacitor Case Vishay - 57AC2452 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 63V, Smd; Ae Capacitor Case Vishay
57AC2452
Cap, 220Μf, 63V, Smd; Ae Capacitor Case Vishay 57AC2452
CAP, 220µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:63V; ESR:-; Product Range:146 CTI Series; Lifetime @ Temperature:4000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:63V; ESR:-; Product Range:146 CTI Series; Lifetime @ Temperature:4000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214699808E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214699808E3
Capacitors - Aluminum Electrolytic Capacitors MAL214699808E3
CAP ALUM 220UF 20% 63V SMD

CAP ALUM 220UF 20% 63V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL214699808E3 2527095 1005258-MAL214699808E3 4454PHDKR-ND 4454PHCT-ND 24T8548 57AC2452 MAL214699808E3
Product Name SMD 220uF 63V 800mA Capacitor Aluminium Capacitors Aluminum Capacitors - MAL214699808E3 Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 220Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Vishay Cap, 220Μf, 63V, Smd; Ae Capacitor Case Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1144-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details