100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Win Source Part Number: 1068333-MAL214699805
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 146 CTI
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 250
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Ratings: AEC-Q200
Impedance: 290 mOhms
Lifetime @ Temp.: 2000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): EEEFK1J101P; EEU-FC1J101L; EEEFP1H101AP; UCD1J101MNL1GS; AFK107M63G24T-F; UPS1J101MPD;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 4451PHDKR,4451PHTR,4
Ripple Current @ Low Frequency: 330 mA @ 100 Hz
Ripple Current @ High Frequency: 550 mA @ 100 kHz
100uF 63V 20% Al Lytic Cap, 10x12mm SMD, 550mA, 125°C Product overview: MAL214699805E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 63V, 550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 63V, 550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699805E3 can be used for catalog matching and distributor lookup.
SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, 100 F, 63 V, Radial Can - SMD RoHS Compliant: Yes
CAP, 100UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES
CAP ALUM 100UF 20% 63V SMD
CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF 63V, 20%, 146 CTI SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 125°C, SMD, 10MM X 10MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
| DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4451PHDKR-ND | 4451PHTR-ND | 1068333-MAL214699805E3 | 58-MAL214699805E3 | 53Y0744 | 92AH5516 | MAL214699805E3 | 48897850 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | SMD 100uF 63V 550mA Capacitor | Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 100 F, 63 V, Radial Can Smd Rohs Compliant Vishay | Cap, 100Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive | |||||
| Features | Polarized | Polarized | Polarized | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |