Vishay MAL214699801E3 Capacitor
Vishay MAL214699801E3 Capacitor
Vishay MAL214699801E3 Capacitor
22µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
22µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
22µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
22uF 63V Aluminum Electrolytic Capacitor, SMD, 125°C, 400mA Ripple Product overview: MAL214699801E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 63V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 63V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699801E3 can be used for catalog matching and distributor lookup.
CAP ALUM 22UF 20% 63V SMD
CAP, ALU ELEC, 22UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:1500 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2800229 | 4447PHDKR-ND | 4447PHTR-ND | 58-MAL214699801E3 | MAL214699801E3 | 24T8541 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | SMD 22uF 63V 400mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 22Uf, 63V, Smd; Capacitor Case / Package Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |