Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214699711E3

Description
CAP ALUM 330UF 20% 80V SMD
Request a Quote Datasheet
Description
CAP ALUM 330UF 20% 80V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL214699711E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214699711E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL214699711E3DKR-ND
CAP ALUM 330UF 20% 80V SMD

CAP ALUM 330UF 20% 80V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214699711E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214699711E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL214699711E3CT-ND
CAP ALUM 330UF 20% 80V SMD

CAP ALUM 330UF 20% 80V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214699711E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214699711E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL214699711E3TR-ND
330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214699711E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214699711E3
Capacitors - Aluminum Electrolytic Capacitors MAL214699711E3
CAP ALUM 330UF 20% 80V SMD

CAP ALUM 330UF 20% 80V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL214699711E3DKR-ND 56-MAL214699711E3CT-ND MAL214699711E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details