Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214699709E3

Description
330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4725PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4725PHDKR-ND
Aluminum Electrolytic Capacitors 4725PHDKR-ND
330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4725PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4725PHTR-ND
Aluminum Electrolytic Capacitors 4725PHTR-ND
330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4725PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4725PHCT-ND
Aluminum Electrolytic Capacitors 4725PHCT-ND
330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214699709E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214699709E3
Capacitors - Aluminum Electrolytic Capacitors MAL214699709E3
CAP ALUM 330UF 20% 80V SMD

CAP ALUM 330UF 20% 80V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4725PHDKR-ND 4725PHTR-ND MAL214699709E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 337UVG010MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers