Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214699705E3

Description
68µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
68µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4721PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4721PHDKR-ND
Aluminum Electrolytic Capacitors 4721PHDKR-ND
68µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

68µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4721PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4721PHTR-ND
Aluminum Electrolytic Capacitors 4721PHTR-ND
68µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

68µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4721PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4721PHCT-ND
Aluminum Electrolytic Capacitors 4721PHCT-ND
68µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

68µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214699705E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214699705E3
Capacitors - Aluminum Electrolytic Capacitors MAL214699705E3
CAP ALUM 68UF 20% 80V SMD

CAP ALUM 68UF 20% 80V SMD

Supplier's Site
Cap, 68Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Vishay - 83AC7024 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Vishay
83AC7024
Cap, 68Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Vishay 83AC7024
CAP, 68UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 68UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4721PHDKR-ND 4721PHTR-ND MAL214699705E3 83AC7024
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 68Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1713238 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details