Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214699701E3

Description
10µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
10µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4717PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4717PHTR-ND
Aluminum Electrolytic Capacitors 4717PHTR-ND
10µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

10µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 10 F, 80 V, Radial Can Smd, 10 Mm Vishay - 28Y4541 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 10 F, 80 V, Radial Can Smd, 10 Mm Vishay
28Y4541
Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 10 F, 80 V, Radial Can Smd, 10 Mm Vishay 28Y4541
SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, 10 F, 80 V, Radial Can - SMD, 10 mm

SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, 10 F, 80 V, Radial Can - SMD, 10 mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 4717PHTR-ND 28Y4541
Product Name Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 10 F, 80 V, Radial Can Smd, 10 Mm Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive
Features Polarized
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details