1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
Aluminum Electrolytic Capacitor 1500uF 25V 20% 1.4A 125C SMD Product overview: MAL214699606E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 25V, 1.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 25V, 1.4A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699606E3 can be used for catalog matching and distributor lookup.
CAP, ALU ELEC, 1500UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Product Diameter:16mm RoHS Compliant: Yes
CAP ALUM 1500UF 20% 25V SMD
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4420PHTR-ND | 4420PHDKR-ND | 58-MAL214699606E3 | 24T8537 | MAL214699606E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | SMD 1500uF 25V 1.4A Capacitor | Cap, Alu Elec, 1500Uf, 25V, Smd; Capacitor Case / Package Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | Polarized | Polarized | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |