Vishay Precision Group SMD 330uF 25V 900mA Capacitor MAL214699602E3

Description
330uF 25V 20% Aluminum Electrolytic Cap, 900mA, 125°C, SMD Product overview: MAL214699602E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699602E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 25V 20% Aluminum Electrolytic Cap, 900mA, 125°C, SMD Product overview: MAL214699602E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699602E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 25V 900mA Capacitor
58-MAL214699602E3
SMD 330uF 25V 900mA Capacitor 58-MAL214699602E3
330uF 25V 20% Aluminum Electrolytic Cap, 900mA, 125°C, SMD Product overview: MAL214699602E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699602E3 can be used for catalog matching and distributor lookup.

330uF 25V 20% Aluminum Electrolytic Cap, 900mA, 125°C, SMD Product overview: MAL214699602E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699602E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2527087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2527087
Aluminium Capacitors 2527087
Aluminium Capacitor SMD 330uF 25V 20%

Aluminium Capacitor SMD 330uF 25V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 4416PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4416PHTR-ND
Aluminum Electrolytic Capacitors 4416PHTR-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4416PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4416PHCT-ND
Aluminum Electrolytic Capacitors 4416PHCT-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4416PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4416PHDKR-ND
Aluminum Electrolytic Capacitors 4416PHDKR-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360389-MAL214699602E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360389-MAL214699602E3
Capacitors - Aluminum Electrolytic Capacitors 1360389-MAL214699602E3
Win Source Part Number: 1360389-MAL214699602 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: 146 CTI Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 2000 Hrs @ 125°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 630 mA @ 100 Hz Ripple Current @ High Frequency: 900 mA @ 100 kHz Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.492" (12.50mm) Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 97 mOhms

Win Source Part Number: 1360389-MAL214699602E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: 146 CTI
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 2000 Hrs @ 125°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 630 mA @ 100 Hz
Ripple Current @ High Frequency: 900 mA @ 100 kHz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.492" (12.50mm)
Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 97 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214699602E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214699602E3
Capacitors - Aluminum Electrolytic Capacitors MAL214699602E3
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Supplier's Site
Cap, 330Uf, 25V, Alu Elec, Smd Rohs Compliant Vishay - 66AH6485 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 25V, Alu Elec, Smd Rohs Compliant Vishay
66AH6485
Cap, 330Uf, 25V, Alu Elec, Smd Rohs Compliant Vishay 66AH6485
CAP, 330UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 330UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL214699602E3 2527087 4416PHTR-ND 4416PHDKR-ND 1360389-MAL214699602E3 MAL214699602E3 66AH6485
Product Name SMD 330uF 25V 900mA Capacitor Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 330Uf, 25V, Alu Elec, Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers